180-MHz High Output Drive Voltage-Feedback Amplifier 8-MSOP-PowerPAD 0 to 70
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
180MHz Op Amp, 115mA Output, 350V/µs Slew Rate, HVSSOP Product overview: THS4061CDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 115mA, 350V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 180MHz, 115mA, 350V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4061CDGN can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 8000uV Offset-Max, 180MHz Band Width, BIPolar, PDSO8
High Speed Operational Amplifiers 180-MHz Hi-Out Drive Voltage-Feedback
HIGH SPEED BIPOLAR OPAMP; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
IC OPAMP VFB 1 CIRCUIT 8MSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | THS4061CDGN | THS4061CDGN-ND | 687-THS4061CDGN | THS4061CDGN | THS4061CDGN | 26AJ9834 | THS4061CDGN | THS4061CDGN | 815-THS4061CDGN |
| Product Name | THS4061 180-MHz High Output Drive Voltage-Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | 180MHz 115mA 350V Operational Amplifier IC | High Speed Operational Amplifiers | High Speed Bipolar Opamp; Msl Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP VFB 1 CIRCUIT 8MSOP | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||||||
| Package Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Rail/Tube | SSOP; SOP; HVSSOP8 | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | ||
| Source Current (IS) | 7.8 milliamps | 7.8 milliamps | |||||||
| Slew Rate | 400 V/µs | 350 V/µs | 400 V/µs | 4.00E-4 V/µs | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) |