High-Voltage, High Slew-Rate Current Feedback Amplifier 8-MSOP-PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 139690-THS3061DGNR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 300MHz
Amplifier Type: Current Feedback
Slew Rate: 7000 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 8.3mA
Channel Output Current: 145mA
Gain Bandwidth Product (GBP): 2.2GHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Current Feedback Amplifier 1 Circuit 8-HVSSOP
300MHz Current Feedback Op Amp, 7000V/µs Slew Rate, 15V, HVSSOP Product overview: THS3061DGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 7000V, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300MHz, 7000V, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3061DGNR can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit 8-HVSSOP
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
High Speed Operational Amplifiers Hi-Vltg Hi-Slew-Rate Current Feedback
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3061DGNR | 139690-THS3061DGNR | THS3061DGNR-ND | 687-THS3061DGNR | THS3061DGNR | THS3061DGNR | THS3061DGNR | THS3061DGNR | THS3061DGNR |
| Product Name | THS3061 High-Voltage, High Slew-Rate Current Feedback Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3061DGNR | Instrumentation, Op Amps, Buffer Amps | 300MHz 7000V 15V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC | SOP; MSOP; 8-MSOP-PowerPad | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Tape and Reel | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | 8-HVSSOP | Surface Mount | ||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 10 volts | ||||||
| Source Current (IS) | 8.3 milliamps | 8.3 milliamps | 8.3 milliamps | 8.3 milliamps | |||||
| VOS | 0.7000 millivolts | 0.7000 millivolts | 0.7000 millivolts |