Super-Fast Ultra-Low Distortion High Speed Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 141596-THS4271D
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.4GHz
Amplifier Type: Voltage Feedback
Slew Rate: 1000 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 15 V, ±2.5 V to 7.5 V
Operating Supply Current: 22mA
Channel Output Current: 160mA
Gain Bandwidth Product (GBP): 400MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Operational Amplifier, 1 Func, 10000uV Offset-Max, 40MHz Band Width, PDSO8
1.4GHz Op Amp, 1000V/µs Slew Rate, 160mA Output, 8-SOIC Product overview: THS4271D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHz, 1000V, 160mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4GHz, 1000V, 160mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4271D can be used for catalog matching and distributor lookup.
High Speed Operational Amplifiers Super-Fast Ultra-Low Distortion
OP AMP, HIGH SPEED VFB, 4271, SOIC8; No. of Amplifiers:1 Amplifier; Bandwidth:1.4GHz; Slew Rate:1000V/µs; Supply Voltage Range:± 2.5V to ± 7.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC OPAMP VFB 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | THS4271D | 141596-THS4271D | 296-13823-5-ND | THS4271D | 687-THS4271D | THS4271D | 26AJ9839 | THS4271D | THS4271D | THS4271D | 815-THS4271D |
| Product Name | THS4271 Super-Fast Ultra-Low Distortion High Speed Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4271D | Instrumentation, Op Amps, Buffer Amps | 1.4GHz 1000V 160mA SOIC Operational Amplifier IC | High Speed Operational Amplifiers | Op Amp, High Speed Vfb, 4271, Soic8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP VFB 1 CIRCUIT 8SOIC | |
| Standards and Certifications | RoHS | RoHS | |||||||||
| Package Type | MSOP-PowerPAD,SOIC,SON,VSSOP | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | Rail/Tube | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | |||
| Supply Voltage (VS) | 5 to 15 volts | 5 to 10 volts | 2.5 to 7.5 volts | 5 volts | |||||||
| Source Current (IS) | 22 milliamps | 22 milliamps | 22 milliamps | 22 milliamps | |||||||
| VOS | 5 millivolts | 5 millivolts |