Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (Vertical)
Manufacturer: STMicroelectronics
Win Source Part Number: 1266244-TDA7563A
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Features: I2C, Mute, Short-Circuit and Thermal Protection, Standby
Output Type: 4-Channel (Quad)
Categories: Integrated Circuits
Supplier Device Package: 27-Flexiwatt (Vertical)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 27-Flexiwatt (Formed Leads)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: TDA7563A
Manufacturer Pack Quantity: 17
MSL Level: 1 (Unlimited)
Supply Voltage (V): 8V ~ 18V
Max Output Power x Channels at Load: 75W x 4 at 2Ohm
Intelligent high efficiency (class SB) quad BTL output with full I2C diagnostics (turn on, permanent, ac) and stand-by/mute input Product overview: TDA7563A from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7563A can be used for catalog matching and distributor lookup.
IC AMP AB QUAD 75W 27FLEXIWATT
Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (Vertical)
IC AMP AB QUAD 75W 27FLEXIWATT
Audio Amplifiers 4 x 50W Multi Quad Power Amplifer D
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-19698-ND | 1266244-TDA7563A | 742-TDA7563A | TDA7563A | TDA7563A | TDA7563A | TDA7563A |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA7563A | Quad Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | ||
| Output Power | 75 watts | 75 watts | 75 watts | 75 watts | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Operation Class | Class AB | Class A; Class AB | Class AB |