IC AMP AB MONO/STER 155W PWRSO36
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB PowerSO-36
Audio Amplifiers Low voltage operation, high efficiency (class SB), intelligent, dual BTL output power amplifier with full I2C diagnostics including tweeter detection and hardware stand-by/mute
IC AMP AB MONO/STER 155W PWRSO36
| Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TDA7577BLVPD | TDA7577BLVPD | TDA7577BLVPD | TDA7577BLVPD |
| Product Name | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Output Power | 155 watts | 155 watts | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| RoHS Compliant | RoHS | |||
| Supply Voltage (VS) | 6 to 18 volts | 18 to 6 volts |