Fully Differential Input/Output High Slew Rate Amplifier 8-VSSOP -40 to 85
Differential Amplifier 1 Circuit Differential 8-VSSOP
Operational Amplifier, 1 Func, 7000uV Offset-Max, 80MHz Band Width, BIPolar, PDSO8
150MHz Diff Op Amp, 650V/µs Slew Rate, 8-VSSOP Product overview: THS4151IDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 650V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 650V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4151IDGK can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 899575-THS4151IDGK
Operating Temperature Range: -40°C ~ 85°C
Features: Differential Amplifier 1 Circuit Differential 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: THS4151
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -296-16781-5, 296-16781-5, THS4151IDGKG4-ND, -296-16781-5-NDR, 296-16781-5-NDR, THS4151IDGKG4, -THS4151IDGKG4, -296-16781-5-ND, -THS4151IDGKG4-NDR, -THS4151IDGK-NDR
Differential Amplifiers Fully Differential I/O High Slew Rate
Differential Amplifier 1 Circuit Differential 8-VSSOP
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4151IDGK | 296-16781-5-ND | THS4151IDGK | 687-THS4151IDGK | 899575-THS4151IDGK | THS4151IDGK | THS4151IDGK | THS4151IDGK |
| Product Name | THS4151 Fully Differential Input/Output High Slew Rate Amplifier | Instrumentation, Op Amps, Buffer Amps | 150MHz 650V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4151IDGK | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; VSSOP8 | Rail/Tube | SSOP; SOP; 8-VSSOP | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | |
| Source Current (IS) | 17.5 milliamps | 17.5 milliamps | ||||||
| Slew Rate | 650 V/µs | 650 V/µs | 650 V/µs | 6.50E-4 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |