Texas Instruments THS4032 100-MHz Low Noise Voltage-Feedback Amplifier, Dual THS4032CD

Description
100-MHz Low Noise Voltage-Feedback Amplifier, Dual 8-SOIC
Request a Quote Datasheet
Description
100-MHz Low Noise Voltage-Feedback Amplifier, Dual 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4032 100-MHz Low Noise Voltage-Feedback Amplifier, Dual - THS4032CD - Texas Instruments
Dallas, TX, United States
THS4032 100-MHz Low Noise Voltage-Feedback Amplifier, Dual
THS4032CD
THS4032 100-MHz Low Noise Voltage-Feedback Amplifier, Dual THS4032CD
100-MHz Low Noise Voltage-Feedback Amplifier, Dual 8-SOIC

100-MHz Low Noise Voltage-Feedback Amplifier, Dual 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7524-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7524-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7524-5-ND
Voltage Feedback Amplifier 2 Circuit 8-SOIC

Voltage Feedback Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 100MHz 16V SOIC Operational Amplifier IC
687-THS4032CD
Dual 100MHz 16V SOIC Operational Amplifier IC 687-THS4032CD
100MHz Dual Op Amp, Low Noise, 16V, 8-SOIC Product overview: THS4032CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4032CD can be used for catalog matching and distributor lookup.

100MHz Dual Op Amp, Low Noise, 16V, 8-SOIC Product overview: THS4032CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4032CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4032CD - 1267077-THS4032CD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4032CD
1267077-THS4032CD
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4032CD 1267077-THS4032CD
Manufacturer: Texas Instruments Win Source Part Number: 1267077-THS4032CD Packaging: Tube Mounting Style: SMD -3db Bandwidth: 100MHz Supply Current: 8.5mA Amplifier Type: Voltage Feedback Slew Rate: 100V/μs Current - Input Bias: 3μA Voltage - Input Offset: 500μV Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: THS4032 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 9V ~ 32V, ±4.5V ~ 16V

Manufacturer: Texas Instruments
Win Source Part Number: 1267077-THS4032CD
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 100MHz
Supply Current: 8.5mA
Amplifier Type: Voltage Feedback
Slew Rate: 100V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: THS4032
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 9V ~ 32V, ±4.5V ~ 16V

Buy Now
Op Amps - 1003810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1003810
Op Amps 1003810
Texas Instruments THS4032CD

Texas Instruments THS4032CD

Supplier's Site
Op Amps - 3568341P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
3568341P
Op Amps 3568341P
Texas Instruments THS4032CD

Texas Instruments THS4032CD

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS4032CD
High Speed Operational Amplifiers THS4032CD
High Speed Operational Amplifiers Dual 100MHz

High Speed Operational Amplifiers Dual 100MHz

Buy Now Datasheet
Op Amp, Dual 100Mhz, 4032, Soic8; No. Of Amplifiers Texas Instruments - 33AH5012 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Dual 100Mhz, 4032, Soic8; No. Of Amplifiers Texas Instruments
33AH5012
Op Amp, Dual 100Mhz, 4032, Soic8; No. Of Amplifiers Texas Instruments 33AH5012
OP AMP, DUAL 100MHZ, 4032, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:100MHz; Slew Rate:100V/µs; Supply Voltage Range:± 4.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

OP AMP, DUAL 100MHZ, 4032, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:100MHz; Slew Rate:100V/µs; Supply Voltage Range:± 4.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS4032CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4032CD
Instrumentation, OP Amps, Buffer Amps THS4032CD
Voltage Feedback Amplifier 2 Circuit 8-SOIC

Voltage Feedback Amplifier 2 Circuit 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - THS4032CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4032CD
Integrated Circuits (ICs) - Linear - Amplifiers THS4032CD
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4032CD - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4032CD
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4032CD
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4032CD 296-7524-5-ND 687-THS4032CD 1267077-THS4032CD 1003810 3568341P THS4032CD 33AH5012 THS4032CD THS4032CD THS4032CD
Product Name THS4032 100-MHz Low Noise Voltage-Feedback Amplifier, Dual Instrumentation, Op Amps, Buffer Amps Dual 100MHz 16V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4032CD Op Amps Op Amps High Speed Operational Amplifiers Op Amp, Dual 100Mhz, 4032, Soic8; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" Rail/Tube SOIC; Soic SOIC; SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
Source Current (IS) 8.5 milliamps 8.5 milliamps 8.5 milliamps 8.5 milliamps
Slew Rate 100 V/µs 100 V/µs 100 V/µs 100 V/µs 100 V/µs 1.00E-4 V/µs
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
TLE2064AM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080902MDA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 350 microamps
View Details
BUF04701 4-Channel, 12V, CMOS Buffer Amplifier - BUF04701AIPWR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.5 to 12 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8 suppliers
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003NXDR - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
View Details