Manufacturer: STMicroelectronics
Win Source Part Number: 116470-TDA7801PDTR
Packaging: Reel - TR
Type: Class D
Features: Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 72W x 4 @ 2 Ohm
Family Name: TDA7801
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: PowerSO-36
Dimension: PowerSO-36 Exposed Top Pad
Supply Voltage - Operating: 8 V to 18 V
Alternative Parts (Cross-Reference): TA8276HQ(PAS3); TB2932HQ(O); TDA8593J/N3,112; TDF8554J/N2,112;
Introduction Date: September 12, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Audio Audio Amplifier 4 Channel PowerSO-36
IC AMP D QUAD 72W POWERSO-36
Audio Amplifiers Digital Input Quad Bridge Pwr Amplifier
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 116470-TDA7801PDTR | TDA7801PDTR | TDA7801PDTR | TDA7801PDTR |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7801PDTR | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | ||
| Output Power | 72 watts | 72 watts | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |