STMicroelectronics Audio Special Purpose - TDA7718BTR TDA7718BTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1106620-TDA7718BTR Packaging: Reel - TR Applications: Automotive Audio Number of Channels: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Purpose: Audio Signal Processor Supply Voltage - Operating: 7.5 V to 10 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1106620-TDA7718BTR Packaging: Reel - TR Applications: Automotive Audio Number of Channels: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Purpose: Audio Signal Processor Supply Voltage - Operating: 7.5 V to 10 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TDA7718BTR - 1106620-TDA7718BTR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TDA7718BTR
1106620-TDA7718BTR
Audio Special Purpose - TDA7718BTR 1106620-TDA7718BTR
Manufacturer: STMicroelectronics Win Source Part Number: 1106620-TDA7718BTR Packaging: Reel - TR Applications: Automotive Audio Number of Channels: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Purpose: Audio Signal Processor Supply Voltage - Operating: 7.5 V to 10 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1106620-TDA7718BTR
Packaging: Reel - TR
Applications: Automotive Audio
Number of Channels: 3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSSOP
Purpose: Audio Signal Processor
Supply Voltage - Operating: 7.5 V to 10 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
TDA7718BTR
Audio Amplifiers TDA7718BTR
Audio Amplifiers 3 band car audio processor

Audio Amplifiers 3 band car audio processor

Buy Now Datasheet
Audio Special Purpose - TDA7718BTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
TDA7718BTR
Audio Special Purpose TDA7718BTR
Audio Audio Signal Processor 3 Channel 28-TSSOP

Audio Audio Signal Processor 3 Channel 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 1106620-TDA7718BTR TDA7718BTR TDA7718BTR
Product Name Audio Special Purpose - TDA7718BTR Audio Amplifiers Audio Special Purpose
Supply Voltage (VS) 7.5 to 10 volts 7.5 to 10 volts
Unlock Full Specs
to access all available technical data