Current Feedback Amplifier 1 Circuit 16-VQFN (3x3)
Current Feedback Amplifier 1 Circuit 16-VQFN (3x3)
Current Feedback Amplifier 1 Circuit 16-VQFN (3x3)
900MHz Current Feedback Op Amp, 8000V/µs, 16-VQFN Product overview: THS3491IRGTT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHz, 8000V, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 900MHz, 8000V, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3491IRGTT can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VQFN (3x3)
Base Product Number: THS3491
Product Status: Active
IC OPAMP CFA 1 CIRCUIT 16VQFN
IC OPAMP CFA 1 CIRCUIT 16VQFN
Current Feedback Amplifier 1 Circuit 16-VQFN (3x3)
High Speed Operational Amplifiers 900-MHz, High Power Output, Current Feedback Amplifier 16-VQFN -40 to 85
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-52755-2-ND | 687-THS3491IRGTT | THS3491IRGTT | THS3491IRGTT | THS3491IRGTT | THS3491IRGTT | |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 900MHz 8000V VQFN Operational Amplifier IC | Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers |
| Source Current (IS) | 16.8 milliamps | 16.8 milliamps | 16.8 milliamps | ||||
| Slew Rate | 8000 V/µs | 0.0080 V/µs | 8000 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | |||
| Number of Pins | 16 |