Dual- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier 8-SO PowerPAD -40 to 85
Dual 160MHz Current Feedback Op Amp, 5700V/µs Slew Rate, HSOP Product overview: THS3092DDA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 5700V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160MHz, 5700V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3092DDA can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 2 Circuit 8-SO PowerPad
Operational Amplifier, 2 Func, 3000uV Offset-Max, 145MHz Band Width, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 032116-THS3092DDA
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 160MHz
Amplifier Type: Current Feedback
Slew Rate: 5700 V/μs
Current - Input Bias: 4μA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 9.5mA
Channel Output Current: 280mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
High Speed Operational Amplifiers Dual Hig-Vltg Low Distortion
IC OPAMP CFA 2 CIRC 8SOPWRPAD
IC OPAMP CFA 2 CIRC 8SOPWRPAD
OP AMP, DUAL CFB, SMD, 3092, HSOP8; No. of Amplifiers:2 Amplifier; Bandwidth:160MHz; Slew Rate:5700V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Current Feedback Amplifier 2 Circuit 8-SO PowerPad
IC OPAMP CFA 2 CIRC 8SOPWRPAD
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3092DDA | 687-THS3092DDA | 296-18210-ND | THS3092DDA | 032116-THS3092DDA | THS3092DDA | THS3092DDA | THS3092DDA | 77AH4908 | THS3092DDA | THS3092DDA |
| Product Name | THS3092 Dual- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier | Dual 160MHz 5700V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3092DDA | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, Dual Cfb, Smd, 3092, Hsop8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 10 to 30 volts | 10 volts | 5 to 15 volts | 30 volts | |||||
| VOS | 4 millivolts | 0.9000 millivolts | 0.9000 millivolts | 0.9000 millivolts | |||||||
| Quiescent Current (IQ) | 11000 microamps |