Intelligent high efficiency (class SB) quad BTL output with full I2C diagnostics (turn on, permanent, ac) and stand-by/mute input Product overview: TDA7563ASMTR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7563ASMTR can be used for catalog matching and distributor lookup.
Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (SMD)
Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (SMD)
Audio Amplifiers 4 x 50W Multi Quad Power Amplifer D
AUDIO AMPLIFIER, TYPE AB, 28W, FLEXIWATT; Amplifier Class:AB; No. of Channels:4 Channel; Output Power:28W; Supply Voltage Range:8V to 18V; Amplifier Case Style:Flexiwatt; No. of Pins:27Pins; Load Impedance:4ohm; Product Range:- RoHS Compliant: Yes
IC AMP AB QUAD 75W 27FLEXIWATT
IC AMP AB QUAD 75W 27FLEXIWATT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-TDA7563ASMTR | TDA7563ASMTR-ND | TDA7563ASMTR | TDA7563ASMTR | 45AC7841 | TDA7563ASMTR | TDA7563ASMTR |
| Product Name | Quad Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifier, Type Ab, 28W, Flexiwatt; Amplifier Class Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | ||
| Operating Temperature | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape and Reel | 27-Flexiwatt, Formed Leads | 27-Flexiwatt (Formed Leads) | 27-Flexiwatt (Formed Leads) | |||
| Features | Thermal Shutdown Protection |