NXP Semiconductors 160W Audio Amplifier TDF8590TH/N1TJ

Description
IC AMP D MONO/STEREO 160W 24HSOP Product overview: TDF8590TH/N1TJ from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDF8590TH/N1TJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP D MONO/STEREO 160W 24HSOP Product overview: TDF8590TH/N1TJ from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDF8590TH/N1TJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
160W Audio Amplifier - 742-TDF8590TH/N1TJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
160W Audio Amplifier
742-TDF8590TH/N1TJ
160W Audio Amplifier 742-TDF8590TH/N1TJ
IC AMP D MONO/STEREO 160W 24HSOP Product overview: TDF8590TH/N1TJ from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDF8590TH/N1TJ can be used for catalog matching and distributor lookup.

IC AMP D MONO/STEREO 160W 24HSOP Product overview: TDF8590TH/N1TJ from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDF8590TH/N1TJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - 568-14232-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
568-14232-2-ND
Audio Amplifiers 568-14232-2-ND
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 24-HSOP

Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 24-HSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Audio - 1181077-TDF8590TH/N1TJ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Audio
1181077-TDF8590TH/N1TJ
Integrated Circuits (ICs) - Linear - Amplifiers - Audio 1181077-TDF8590TH/N1TJ
Win Source Part Number: 1181077-TDF8590TH/N1 TJ Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio Type: Class D Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Output Type: 1-Channel (Mono) or 2-Channel (Stereo) Max Output Power x Channels @ Load: 160W x 1 @ 8Ohm; 80W x 2 @ 4Ohm Voltage - Supply: ±14V ~ 29V Package / Case: 24-BSOP (0.433", 11.00mm Width) Exposed Pad Supplier Device Package: 24-HSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): 935298692118; TDF8590THN1TJ; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935298692118,568-142 32-2,568-14232-1,568 -14232-6,TDF8590TH/N 1TJ-ND Base Product Number: TDF859 Product Status: Obsolete

Win Source Part Number: 1181077-TDF8590TH/N1TJ
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 160W x 1 @ 8Ohm; 80W x 2 @ 4Ohm
Voltage - Supply: ±14V ~ 29V
Package / Case: 24-BSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package: 24-HSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): 935298692118; TDF8590THN1TJ;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935298692118,568-14232-2,568-14232-1,568-14232-6,TDF8590TH/N1TJ-ND
Base Product Number: TDF859
Product Status: Obsolete

Buy Now Datasheet
Audio Amplifiers - TDF8590TH/N1TJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TDF8590TH/N1TJ
Audio Amplifiers TDF8590TH/N1TJ
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 24-HSOP

Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 24-HSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
TDF8590TH/N1TJ
Audio Amplifiers TDF8590TH/N1TJ
Audio Amplifiers 2 X 80 W SE (4 ) or 1 X 160 W BTL (8 ) class-D amplifier

Audio Amplifiers 2 X 80 W SE (4 ) or 1 X 160 W BTL (8 ) class-D amplifier

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TDF8590TH/N1TJ
Integrated Circuits (ICs) - Linear - Amplifiers TDF8590TH/N1TJ
IC AMP D MONO/STEREO 160W 24HSOP

IC AMP D MONO/STEREO 160W 24HSOP

Supplier's Site
Linear - Amplifiers - Audio - TDF8590TH/N1TJ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TDF8590TH/N1TJ
Linear - Amplifiers - Audio TDF8590TH/N1TJ
IC AMP D MONO/STEREO 160W 24HSOP

IC AMP D MONO/STEREO 160W 24HSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips
Product Number 742-TDF8590TH/N1TJ 568-14232-2-ND 1181077-TDF8590TH/N1TJ TDF8590TH/N1TJ TDF8590TH/N1TJ TDF8590TH/N1TJ TDF8590TH/N1TJ
Product Name 160W Audio Amplifier Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers - Audio Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Audio
RoHS Compliant RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) "24-BSOP (0.433"", 11.00mm Width) Exposed Pad" 24-BSOP (0.433", 11.00mm Width) Exposed Pad SOP; 24-BSOP (0.433\", 11.00mm Width) Exposed Pad 24-BSOP (0.433, 11.00mm Width) Exposed Pad
Features Thermal Shutdown Protection
Unlock Full Specs
to access all available technical data