Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
Audio Amp Speaker 4-CH Stereo 50W Class-AB Automotive 36-Pin PowerSO Slug Up T/R Product overview: TDA7567PDTR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive, 50W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7567PDTR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1225114-TDA7567PDTR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class AB
Features: Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Package: Tape & Reel (TR)
Standard Package: 600
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 75W x 4 @ 2Ohm
Voltage - Supply: 8V ~ 18V
Package / Case: PowerSO-36 Exposed Top Pad
Supplier Device Package: PowerSO-36
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Base Product Number: TDA7567
Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
Audio Amplifiers 4 x 50W Multi Quad Built-in Diagnostic
IC AMP AB QUAD 75W POWERSO-36
IC AMP AB QUAD 75W POWERSO-36
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TDA7567PDTR-ND | 742-TDA7567PDTR | 1225114-TDA7567PDTR | TDA7567PDTR | TDA7567PDTR | TDA7567PDTR | TDA7567PDTR |
| Product Name | Audio Amplifiers | Automotive 50W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | |||
| Output Power | 75 watts | 75 watts | 75 watts | 75 watts | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Operation Class | Class AB | Class A; Class AB | Class AB |