The THS4062 is a dual high-speed voltage-feedback amplifier with 180 MHz bandwidth, 400 V/µs slew rate, and 40 ns settling time (0.1%). It offers 115 mA typical output drive and operates from ±4.5 V to ±16 V supply voltage. The device is available in an 8-pin HVSSOP (DGN) package with a PowerPAD for enhanced thermal performance and supports an operating temperature range of −40°C to 85°C for the I-suffix variant. Total harmonic distortion is −72 dBc at 1 MHz.
180-MHz High Output Drive Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD
Operational Amplifier, 2 Func, 8000uV Offset-Max, 180MHz Band Width, BIPolar, PDSO8
180MHz Dual Op Amp, 400V/µs Slew Rate, 115mA Output, HVSSOP Product overview: THS4062IDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 180MHz, 400V, 115mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 180MHz, 400V, 115mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4062IDGNR can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1267103-THS4062IDGNR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 180MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 3μA
Voltage - Input Offset: 2.5mV
Family Name: THS4062
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7.8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Output Current per Channel: 115mA
SR - Slew Rate: 400 V/μs
Dual Supply Voltage (±): 9 V ~ 33 V, ±4.5 V ~ 16.5 V
Alternative Parts (Cross-Reference): LM358ST; BA2904HFVM-C; BA2904HFVM-CTR;
Introduction Date: July 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
High Speed Operational Amplifiers 180-MHz High Output Drive
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4062IDGNR | THS4062IDGNR | 687-THS4062IDGNR | 296-7546-1-ND | 1267103-THS4062IDGNR | THS4062IDGNR | THS4062IDGNR | THS4062IDGNR | THS4062IDGNR | THS4062IDGNR |
| Product Name | THS4062 180-MHz High Output Drive Voltage-Feedback Amplifier, Dual | Dual 180MHz 400V 115mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4062IDGNR | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||||
| Package Type | MSOP-PowerPAD,SOIC | SSOP; SOP; HVSSOP8 | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | Surface Mount | |||
| Standards | RoHS | RoHS | RoHS | |||||||
| Life Cycle Stage | Active | Active | Active | |||||||
| Supply Voltage (VS) | 9 to 32 volts | 9 volts | 9 volts |