The THS4271DGNR is a low-noise, high slew rate, unity gain stable voltage-feedback amplifier in an HVSSOP-8 package with PowerPAD™. It operates from single-supply voltages of 5 V to 10 V or dual-supply voltages of ±2.5 V to ±5 V, with a bandwidth of 1.4 GHz and a slew rate of 1000 V/μs. The device has a voltage noise of 3 nV/√Hz and THD of -92 dBc at 30 MHz. It is rated for operation from -40°C to 85°C. The PowerPAD™ must be connected to a thermally dissipative plane to prevent exceeding the maximum junction temperature. The device may oscillate if the die temperature exceeds +60°C. It includes no power-down functionality.
Super-Fast Ultra-Low Distortion High Speed Amplifier 8-MSOP-PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 365726-THS4271DGNR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.4GHz
Amplifier Type: Voltage Feedback
Slew Rate: 1000 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 5 V to 15 V, ±2.5 V to 7.5 V
Operating Supply Current: 22mA
Channel Output Current: 160mA
Gain Bandwidth Product (GBP): 400MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
1.4GHz Op Amp, 1000V/µs Slew Rate, HVSSOP Product overview: THS4271DGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHz, 1000V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4GHz, 1000V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4271DGNR can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
High Speed Operational Amplifiers Super-Fast Ultra-Low Distortion
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4271DGNR | 365726-THS4271DGNR | 687-THS4271DGNR | THS4271DGNR-ND | THS4271DGNR | THS4271DGNR | THS4271DGNR | THS4271DGNR |
| Product Name | THS4271 Super-Fast Ultra-Low Distortion High Speed Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4271DGNR | 1.4GHz 1000V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC,SON,VSSOP | SOP; MSOP; 8-MSOP-PowerPad | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| Supply Voltage (VS) | 5 to 15 volts | 5 to 10 volts | 5 volts | |||||
| Source Current (IS) | 22 milliamps | 22 milliamps | 22 milliamps | 22 milliamps | ||||
| VOS | 5 millivolts | 5 millivolts |