Low voltage operation, high efficiency (class SB), differential input, intelligent quad BTL output power amplifier with full I2C diagnostics including tweeter detection and hardware stand-by/mute Product overview: TDA7569BDLVPD from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7569BDLVPD can be used for catalog matching and distributor lookup.
IC AMP AB QUAD 50W POWERSO-36
IC AMP AB QUAD 50W POWERSO-36
Audio Amplifiers Lo-voltage operation efficiency (classSB)
Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-TDA7569BDLVPD | TDA7569BDLVPD | TDA7569BDLVPD | TDA7569BDLVPD | TDA7569BDLVPD |
| Product Name | Quad Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 6 to 18 volts | 18 to 6 volts | 6 to 18 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | Rail/Tube | PowerSO-36 Exposed Top Pad | PowerSO-36 Exposed Top Pad |