Texas Instruments THS3001 420-MHz Current-Feedback Amplifier THS3001CDRG4

Description
420-MHz Current-Feedback Amplifier 8-SOIC 0 to 70
Request a Quote
Description
420-MHz Current-Feedback Amplifier 8-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The THS3001 is a high-speed current-feedback operational amplifier designed for communication, imaging, and video applications. It is available in an 8-pin SOIC package measuring 4.9mm × 6mm, with a bandwidth of 420MHz at unity gain, a slew rate of 6500V/μs, and an output current drive of 100mA. The device operates with power supplies from ±4.5V to ±16V and exhibits a total harmonic distortion of -96dBc at 1MHz. The THS3001CDRG4 is an obsolete variant of the series, but the core electrical and packaging specifications apply uniformly across all variants. The part operates within a commercial temperature range of 0°C to 70°C.

Datasheet Summary
Powered by GS/AI

The THS3001 is a high-speed current-feedback operational amplifier designed for communication, imaging, and video applications. It is available in an 8-pin SOIC package measuring 4.9mm × 6mm, with a bandwidth of 420MHz at unity gain, a slew rate of 6500V/μs, and an output current drive of 100mA. The device operates with power supplies from ±4.5V to ±16V and exhibits a total harmonic distortion of -96dBc at 1MHz. The THS3001CDRG4 is an obsolete variant of the series, but the core electrical and packaging specifications apply uniformly across all variants. The part operates within a commercial temperature range of 0°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
THS3001 420-MHz Current-Feedback Amplifier - THS3001CDRG4 - Texas Instruments
Dallas, TX, United States
THS3001 420-MHz Current-Feedback Amplifier
THS3001CDRG4
THS3001 420-MHz Current-Feedback Amplifier THS3001CDRG4
420-MHz Current-Feedback Amplifier 8-SOIC 0 to 70

420-MHz Current-Feedback Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3001CDRG4 - 1106915-THS3001CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3001CDRG4
1106915-THS3001CDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3001CDRG4 1106915-THS3001CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1106915-THS3001CDRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 420MHz Amplifier Type: Current Feedback Slew Rate: 6500 V/μs Current - Input Bias: 2μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 33 V, ±4.5 V to 16.5 V Operating Supply Current: 6.6mA Channel Output Current: 120mA Gain Bandwidth Product (GBP): 1.75GHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1106915-THS3001CDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 420MHz
Amplifier Type: Current Feedback
Slew Rate: 6500 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 33 V, ±4.5 V to 16.5 V
Operating Supply Current: 6.6mA
Channel Output Current: 120mA
Gain Bandwidth Product (GBP): 1.75GHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
420MHz 1.75GHz 6500V Operational Amplifier IC
687-THS3001CDRG4
420MHz 1.75GHz 6500V Operational Amplifier IC 687-THS3001CDRG4
420MHz Current-Feedback Op Amp, 1.75GHz GBW, 6500V/µs SR Product overview: THS3001CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz, 1.75GHz, 6500V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 420MHz, 1.75GHz, 6500V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3001CDRG4 can be used for catalog matching and distributor lookup.

420MHz Current-Feedback Op Amp, 1.75GHz GBW, 6500V/µs SR Product overview: THS3001CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz, 1.75GHz, 6500V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 420MHz, 1.75GHz, 6500V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3001CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - THS3001CDRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
THS3001CDRG4-ND
Instrumentation, Op Amps, Buffer Amps THS3001CDRG4-ND
Current Feedback Amplifier 1 Circuit 8-SOIC

Current Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3001CDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS3001CDRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS3001CDRG4
IC OPAMP CFA 1 CIRCUIT 8SOIC

IC OPAMP CFA 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS3001CDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS3001CDRG4
Instrumentation, OP Amps, Buffer Amps THS3001CDRG4
Current Feedback Amplifier 1 Circuit 8-SOIC

Current Feedback Amplifier 1 Circuit 8-SOIC

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS3001CDRG4
High Speed Operational Amplifiers THS3001CDRG4
High Speed Operational Amplifiers 420-MHz Curr Feedback Amp

High Speed Operational Amplifiers 420-MHz Curr Feedback Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS3001CDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS3001CDRG4
Integrated Circuits (ICs) - Linear - Amplifiers THS3001CDRG4
IC OPAMP CFA 1 CIRCUIT 8SOIC

IC OPAMP CFA 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS3001CDRG4 1106915-THS3001CDRG4 687-THS3001CDRG4 THS3001CDRG4-ND THS3001CDRG4 THS3001CDRG4 THS3001CDRG4 THS3001CDRG4
Product Name THS3001 420-MHz Current-Feedback Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3001CDRG4 420MHz 1.75GHz 6500V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC SOIC; 8-SOIC Tape and Reel SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) 0degC ~ 70degC
Supply Voltage (VS) 9 to 33 volts 9 to 32 volts
Source Current (IS) 6.6 milliamps 6.6 milliamps 6.6 milliamps 6.6 milliamps
VOS 1 millivolts 1 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp - 5962F0254601VPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 4.5 millivolts
Quiescent Current (IQ) 16100 microamps
View Details
Special Purpose Amplifiers - 296-AMC1400QDWLRQ1CT-ND - DigiKey
Specs
Package Type SOIC; "8-SOIC (0.551"", 14.00mm Width)"
View Details
3 suppliers
INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122UA/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
7 suppliers