Super-Fast Ultra-Low Distortion High Speed Amplifier with Shutdown 8-MSOP-PowerPAD -40 to 85
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
1.4GHz Op Amp, 1000V/µs Slew Rate, 160mA Output, 8-HTSSOP EP Product overview: THS4275DGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHz, 1000V, 160mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4GHz, 1000V, 160mA, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4275DGN can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 10000uV Offset-Max, 40MHz Band Width, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1267156-THS4275DGN
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 1.4GHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 6μA
Voltage - Input Offset: 5mV
Family Name: THS4275
Categories: Integrated Circuits (ICs)
Operating Supply Current: 22mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Output Current per Channel: 160mA
SR - Slew Rate: 1000 V/μs
GBP - Gain Bandwidth Product: 400MHz
Dual Supply Voltage (±): 5 V ~ 15 V, ±2.5 V ~ 7.5 V
Alternative Parts (Cross-Reference): MAX410EPA+; MAX4200EUK+T; MAX4200EUK-T;
Introduction Date: July 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
High Speed Operational Amplifiers Super-Fast Ultra-Low Distortion Hi-Speed
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4275DGN | 296-13660-5-ND | 687-THS4275DGN | THS4275DGN | 1267156-THS4275DGN | THS4275DGN | THS4275DGN | THS4275DGN |
| Product Name | THS4275 Super-Fast Ultra-Low Distortion High Speed Amplifier with Shutdown | Instrumentation, Op Amps, Buffer Amps | 1.4GHz 1000V 160mA HTSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4275DGN | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC,SON | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Rail/Tube | SSOP; SOP; HVSSOP8 | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | ||
| Source Current (IS) | 22 milliamps | 22 milliamps | 22 milliamps | |||||
| Slew Rate | 1000 V/µs | 1000 V/µs | 1000 V/µs | 1000 V/µs | 1.00E-3 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |