Texas Instruments THS4012 290-MHz Dual Low-Distortion Voltage-Feedback Amplifier, Dual THS4012IDGN

Description
290-MHz Dual Low-Distortion Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD
Request a Quote Datasheet
Description
290-MHz Dual Low-Distortion Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4012 290-MHz Dual Low-Distortion Voltage-Feedback Amplifier, Dual - THS4012IDGN - Texas Instruments
Dallas, TX, United States
THS4012 290-MHz Dual Low-Distortion Voltage-Feedback Amplifier, Dual
THS4012IDGN
THS4012 290-MHz Dual Low-Distortion Voltage-Feedback Amplifier, Dual THS4012IDGN
290-MHz Dual Low-Distortion Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD

290-MHz Dual Low-Distortion Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD

Buy Now Datasheet
Singapore, Singapore
Dual 290MHz 310V 110mA Operational Amplifier IC
687-THS4012IDGN
Dual 290MHz 310V 110mA Operational Amplifier IC 687-THS4012IDGN
290MHz Dual Op Amp, 310V/µs Slew Rate, 110mA Output, HVSSOP Product overview: THS4012IDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 290MHz, 310V, 110mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 290MHz, 310V, 110mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4012IDGN can be used for catalog matching and distributor lookup.

290MHz Dual Op Amp, 310V/µs Slew Rate, 110mA Output, HVSSOP Product overview: THS4012IDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 290MHz, 310V, 110mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 290MHz, 310V, 110mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4012IDGN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10025-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10025-5-ND
Instrumentation, Op Amps, Buffer Amps 296-10025-5-ND
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP

Voltage Feedback Amplifier 2 Circuit 8-HVSSOP

Buy Now Datasheet
 - THS4012IDGN - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4012IDGN - 1267061-THS4012IDGN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4012IDGN
1267061-THS4012IDGN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4012IDGN 1267061-THS4012IDGN
Manufacturer: Texas Instruments Win Source Part Number: 1267061-THS4012IDGN Packaging: Tube Mounting Style: SMD -3db Bandwidth: 290MHz Supply Current: 7.8mA Amplifier Type: Voltage Feedback Slew Rate: 310V/μs Gain Bandwidth Product: 290MHz Current - Input Bias: 2μA Voltage - Input Offset: 1mV Current - Output / Channel: 110mA Categories: Integrated Circuits Supplier Device Package: 8-MSOP-PowerPad Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: THS4012 Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 9V ~ 32V, ±4.5V ~ 16V

Manufacturer: Texas Instruments
Win Source Part Number: 1267061-THS4012IDGN
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 290MHz
Supply Current: 7.8mA
Amplifier Type: Voltage Feedback
Slew Rate: 310V/μs
Gain Bandwidth Product: 290MHz
Current - Input Bias: 2μA
Voltage - Input Offset: 1mV
Current - Output / Channel: 110mA
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: THS4012
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 9V ~ 32V, ±4.5V ~ 16V

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS4012IDGN
High Speed Operational Amplifiers THS4012IDGN
High Speed Operational Amplifiers Dual 290MHz

High Speed Operational Amplifiers Dual 290MHz

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4012IDGN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4012IDGN
Instrumentation, OP Amps, Buffer Amps THS4012IDGN
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP

Voltage Feedback Amplifier 2 Circuit 8-HVSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4012IDGN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4012IDGN
Integrated Circuits (ICs) - Linear - Amplifiers THS4012IDGN
IC OPAMP VFB 2 CIRCUIT 8HVSSOP

IC OPAMP VFB 2 CIRCUIT 8HVSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4012IDGN 687-THS4012IDGN 296-10025-5-ND THS4012IDGN 1267061-THS4012IDGN THS4012IDGN THS4012IDGN THS4012IDGN
Product Name THS4012 290-MHz Dual Low-Distortion Voltage-Feedback Amplifier, Dual Dual 290MHz 310V 110mA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4012IDGN High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC Rail/Tube MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" SSOP; SOP; HVSSOP8 SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad Surface Mount
Standards RoHS RoHS RoHS
Supply Voltage (VS) 9 to 32 volts 9 to 32 volts 9 volts
Slew Rate 310 V/µs 310 V/µs 310 V/µs 310 V/µs 3.10E-4 V/µs
Unlock Full Specs
to access all available technical data