Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Horizontal)
Manufacturer: STMicroelectronics
Win Source Part Number: 936326-TDA7850H
Features: Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Horizontal)
Package: Tube
Package: 25-Flexiwatt (Formed Leads)
Mounting: Through Hole
Family Name: TDA7850
Categories: Integrated Circuits (ICs)
Case / Package: 25-Flexiwatt (Horizontal)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 17
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-18658, TDA7850H-ND, 2266-TDA7850H
Quad BTL output with HSD/offset detection, stand-by and mute inputs Product overview: TDA7850H from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7850H can be used for catalog matching and distributor lookup.
AUDIO POWER AMP, AB, -40 TO 105DEG C ROHS COMPLIANT: YES
IC AMP AB QUAD 85W 25FLEXIWATT
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Horizontal)
IC AMP AB QUAD 85W 25FLEXIWATT
Audio Amplifiers 4 x 50 W MOSFET Quad Bridge Pwr Amplifier
IC AMP AB QUAD 85W 25FLEXIWATT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 497-18658-ND | 936326-TDA7850H | 742-TDA7850H | 69AH2958 | TDA7850H | TDA7850H | TDA7850H | TDA7850H | TDA7850H |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA7850H | Quad Audio Amplifier | Audio Power Amp, Ab, -40 To 105Deg C Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 8 to 18 volts | ? to 18 volts | 18 to 8 volts | 8 to 18 volts | |||||
| Output Power | 85 watts | 85 watts | 85 watts | ||||||
| Operation Class | Class AB | Class A; Class AB | Class AB |