175-MHz Low-Power Voltage-Feedback Amplifier, Dual 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1107002-THS4082CDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 175MHz
Amplifier Type: Voltage Feedback
Slew Rate: 230 V/μs
Current - Input Bias: 1.2μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 3.4mA
Channel Output Current: 85mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 2 Circuit 8-SOIC
175MHz Dual Op Amp, 233V/µs Slew Rate, 85mA Output Product overview: THS4082CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 175MHz, 233V, 85mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 175MHz, 233V, 85mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4082CDR can be used for catalog matching and distributor lookup.
High Speed Operational Amplifiers 175-MHz Low-Power Vltg-Feedback Dual
Voltage Feedback Amplifier 2 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4082CDR | 1107002-THS4082CDR | THS4082CDR-ND | 687-THS4082CDR | THS4082CDR | THS4082CDR | THS4082CDR | THS4082CDR |
| Product Name | THS4082 175-MHz Low-Power Voltage-Feedback Amplifier, Dual | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4082CDR | Instrumentation, Op Amps, Buffer Amps | Dual 175MHz 233V 85mA Operational Amplifier IC | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 0degC ~ 70degC | ||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | ||||||
| Source Current (IS) | 3.4 milliamps | 3.4 milliamps | 3.4 milliamps | 3.4 milliamps | ||||
| VOS | 1 millivolts | 1 millivolts |