Super-Fast, Ultra-Low-Distortion
High-Speed Op Amp, 325MHz BW, 1CH, 19mA, 8-SOIC Product overview: THS4211D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325MHz, 19mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 325MHz, 19mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4211D can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Operational Amplifier, 1 Func, 12000uV Offset-Max, 35MHz Band Width, PDSO8
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
High Speed Operational Amplifiers Super-Fast Ultr-Lo- Distortion Hi-Speed
IC, OP AMP, SMD, 4211, SOIC8; No. of Amplifiers:1 Amplifier; Bandwidth:1GHz; Slew Rate:970V/µs; Supply Voltage Range:± 2.5V to ± 7.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4211D | 687-THS4211D | 296-13790-5-ND | THS4211D | THS4211D | THS4211D | THS4211D | THS4211D | 26AJ9837 |
| Product Name | THS4211 Super-Fast, Ultra-Low-Distortion, High-Speed Operational Amplifier with Shutdown | 325MHz 19mA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Ic, Op Amp, Smd, 4211, Soic8; No. Of Amplifiers Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 5 to 15 volts | 5 to 15 volts | 5 volts | 2.5 to 7.5 volts | |||||
| VOS | 3 millivolts | 3 millivolts | |||||||
| Quiescent Current (IQ) | 24000 microamps |