The THS4031IDR is a single-channel, 100MHz, low-noise voltage-feedback amplifier in an 8-pin SOIC package measuring 4.9mm × 6mm, designed for applications requiring high-speed performance and low distortion. It operates over a supply voltage range of ±4.5V to ±16V, offers a slew rate of 100V/μs, and provides a typical input offset voltage of 0.3mV. The device is unity-gain stable with a bandwidth of 120MHz and can drive up to 200mA of output current. It is rated for an operating temperature range of -40°C to 85°C, features offset nulling pins, and consumes 7.5mA per channel. Thermal performance is optimized with a copper plane connected to the exposed pad. Total harmonic distortion is -96dBc at 1MHz with a 1kΩ load. Voltage noise is 1.2nV/√Hz, making it suitable for precision signal conditioning in data acquisition and communication systems.
100-MHz Low Noise Voltage-Feedback Amplifier 8-SOIC -40 to 85
100MHz Op Amp, 120MHz GBW, 90dB CMRR, 100V/µs SR, 1-Ch, 8-SOIC Product overview: THS4031IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 120MHz, 100V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 120MHz, 100V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4031IDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1106975-THS4031IDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 100MHz
Amplifier Type: Voltage Feedback
Slew Rate: 100 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 500μV
Family Name: THS4031
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Operating Supply Current: 8.5mA
Channel Output Current: 90mA
Alternative Parts (Cross-Reference): LT1363CS8; LT1363CS8#PBF; AD817ARZ-REEL7; LT1354CS8#TR;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Imaging, Video & Vision, Signal Processing
IC OP AMP 1CH 8-SOIC
IC OP AMP 1CH 8-SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
High Speed Operational Amplifiers 100-MHz Low Noise Volt-Feedback Amp
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4031IDR | 687-THS4031IDR | 1106975-THS4031IDR | 296-THS4031IDRDKR-ND | THS4031IDR | THS4031IDR | THS4031IDR | THS4031IDR | THS4031IDR |
| Product Name | THS4031 100-MHz Low Noise Voltage-Feedback Amplifier | 100MHz 120MHz 100V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4031IDR | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC | Tape and Reel | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 9 to 32 volts | 9 to 32 volts | 9 volts | 9 volts | |||||
| Slew Rate | 100 V/µs | 100 V/µs | 100 V/µs | 100 V/µs | 1.00E-4 V/µs | 100 V/µs |