Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB PowerSO-36
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB PowerSO-36
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB PowerSO-36
Manufacturer: STMicroelectronics
Win Source Part Number: 118308-TDA7575BPDTR
Packaging: Reel - TR
Type: Class AB
Features: Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 150W x 1 @ 1 Ohm; 75W x 2 @ 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerSO-36
Dimension: PowerSO-36 Exposed Top Pad
Supply Voltage - Operating: 8 V to 18 V
Alternative Parts (Cross-Reference): TDA7575B; TDA7575BPD; TDA7575BPDTR;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Differential input, high efficiency (class SB) dual BTL output with full I2C diagnostics, clip detection, stand-by and mute inputs Product overview: TDA7575BPDTR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7575BPDTR can be used for catalog matching and distributor lookup.
Audio Amplifiers 2 x 75W Multifunct Dual-Bridge Pwr Amp
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB PowerSO-36
IC AMP AB MONO/STER 150W PWRSO36
AUDIO POWER AMP, AB, -55 TO 150DEG C; Output Power:150W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:8V to 18V; Amplifier Case Style:PowerSO; No. of Pins:36Pins; Load Impedance:1ohm; Operating Temperature RoHS Compliant: Yes
IC AMP AB MONO/STER 150W PWRSO36
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 497-18879-6-ND | 118308-TDA7575BPDTR | 742-TDA7575BPDTR | TDA7575BPDTR | TDA7575BPDTR | TDA7575BPDTR | 07AH7182 | TDA7575BPDTR |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA7575BPDTR | Dual Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Power Amp, Ab, -55 To 150Deg C; Output Power Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | 15 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | ||
| Output Power | 150 watts | 150 watts | 150 watts | 150 watts | 150 watts | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Operation Class | Class AB | Class A; Class AB | Class AB | Class AB |