Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifier 5-SOT-23 -40 to 85
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
High-Speed Op Amp, 230MHz BW, 550V/µs SR, SOT-23-5 Product overview: THS4221DBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230MHz, 550V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 230MHz, 550V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4221DBVT can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 10000uV Offset-Max, 12MHz Band Width
Manufacturer: Texas Instruments
Win Source Part Number: 032127-THS4221DBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 230MHz
Amplifier Type: Voltage Feedback
Slew Rate: 990 V/μs
Current - Input Bias: 900nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 15 V, ±1.35 V to 7.5 V
Operating Supply Current: 14mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 120MHz
Alternative Parts (Cross-Reference): LT6003CS5#TRPBF; LMH6642MFXEP; THS4221DBVT; LMH6645MFX;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
High Speed Operational Amplifiers Low-Distortion High Speed R-to-R Output
High Speed Operational Amplifiers Low-Distortion High Speed R-to-R Output
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4221DBVT | 296-32340-6-ND | 687-THS4221DBVT | THS4221DBVT | 032127-THS4221DBVT | THS4221DBVT | 815-THS4221DBVT | THS4221DBVT | THS4221DBVT | THS4221DBVT |
| Product Name | THS4221 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 230MHz 550V SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4221DBVT | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers Low-Distortion High Speed R-to-R Output | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 5 to 15 volts | 2.7 to 15 volts | 2.7 to 15 volts | 5 volts | 2.7 volts | |||||
| VOS | 10 millivolts | 3 millivolts | 3 millivolts | 10 millivolts | ||||||
| GBW | 120 MHz | 120 MHz | 120 MHz | 120 MHz |