Cornell Dubilier Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18 19 20 30 40 50 60 70 100 117
Product Name Notes
Axial Leaded
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
Power Film Dc Applications / Snubber Capacitors / Radial 6
Radial 5
Radial Leaded
Radial
Smt Aluminum Electroytic
X2 And Arc Suppression
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 320 ESR: — RMS Current: — Length: 58mm Height: 45mm Thickness:...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2.6 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 3.3 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 750 ESR: 3.1 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 750 ESR: 3.8 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 2 RMS Current: — ESR: 804 mΩ Diameter:...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 2.3 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 2.4 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 3 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 500 ESR: 3.7 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 500 ESR: 4.4 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 725 ESR: — RMS Current: — Length: 58mm Height: 57.5mm Thickness:...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 725 ESR: 3 mΩ RMS Current: — Length: 58mm Height: 57.5mm...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 575 ESR: 3.5 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 575 ESR: 4.2 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 8 RMS Current: — ESR: 80 mΩ Diameter:...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 725 ESR: 3 mΩ RMS Current: — Length: 58mm Height: 57.5mm...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 725 ESR: 3.1 mΩ RMS Current: — Length: 58mm Height: 57.5mm...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 11 mA @ 120 Hz,...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 12 mA @ 120 Hz,...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 9 RMS Current: — ESR: 804 mΩ Diameter:...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 3 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life:...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 5 RMS Current: — ESR: 804 mΩ Diameter:...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 2.4 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 3.1 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 455 ESR: 4.6 mΩ RMS Current: — Length: 43mm Height: 30mm...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2.1 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2.7 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 600 ESR: 4.1 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 600 ESR: 4.8 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 5.9 mΩ RMS Current: — Length: 43mm Height: 30mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 4.5 mΩ RMS Current: — Length: 32mm Height: 37mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 5.2 mΩ RMS Current: — Length: 32mm Height: 37mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1900 ESR: 8.1 mΩ RMS Current: — Length: 32mm Height: 33mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 5.3 mΩ RMS Current: — Length: 42mm Height: 40mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 5.3 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 6 mΩ RMS Current: — Length: 42mm Height: 40mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 6 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1600 ESR: 8.3 mΩ RMS Current: — Length: 42mm Height: 32mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 2550 ESR: 7.1 mΩ RMS Current: — Length: 32mm Height: 37mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 4.4 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 5.1 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 2050 ESR: 7.4 mΩ RMS Current: — Length: 42mm Height: 40mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 2050 ESR: 7.4 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 2050 ESR: 8.1 mΩ RMS Current: — Length: 42mm Height: 40mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 2050 ESR: 8.1 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1200 ESR: 7 mΩ RMS Current: — Length: 27mm Height: 20mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 900 ESR: 8 mΩ RMS Current: — Length: 32mm Height: 20mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1120 ESR: 6.4 mΩ RMS Current: — Length: 32mm Height: 22mm...

<< Prev Next >>