The 225PPA700KS is an axial lead film capacitor designed for high dv/dt applications such as inverters and switching power supplies. It has a rated DC voltage of 700 V, a capacitance of 2.2 µF, and a maximum RMS ripple current of 14 A at 70°C. The capacitor measures 25.5 mm in diameter and 59 mm in length, with lead spacing compatible with its body length. It uses double metallized polypropylene film with internal series connections and is coated with epoxy resin meeting UL94V0 flame retardant standards. The capacitor has an insulation resistance of 30,000 MΩ·µF at 25°C, a dissipation factor of less than 0.001 at 1 kHz and 25°C, and a self-inductance of less than 1 nH per mm of lead spacing. It operates from -55°C to +85°C and has a life expectancy of 100,000 hours at rated DC voltage and 70°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 2.2UF 10% 700VDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 225PPA700KS | 225PPA700KS |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 2.2 microF | 2.2 microF |