Cornell Dubilier Film Capacitors 225P33391WD3

Description
CAP FILM 0.033UF 10% 100VDC RAD
Datasheet
Description
CAP FILM 0.033UF 10% 100VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 225P33391WD3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
225P33391WD3
Film Capacitors 225P33391WD3
CAP FILM 0.033UF 10% 100VDC RAD

CAP FILM 0.033UF 10% 100VDC RAD

Supplier's Site Datasheet
Cap, 0.033Uf, 100V, Film, Radial; Dielectric Type Cornell Dubilier - 65W8217 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Uf, 100V, Film, Radial; Dielectric Type Cornell Dubilier
65W8217
Cap, 0.033Uf, 100V, Film, Radial; Dielectric Type Cornell Dubilier 65W8217
CAP, 0.033UF, 100V, FILM, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.033UF, 100V, FILM, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 225P33391WD3 65W8217
Product Name Film Capacitors Cap, 0.033Uf, 100V, Film, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester Film / Foil PET
Capacitance Range 0.0330 microF 0.0330 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 103PPB202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers