The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a pressed profile and non-inductively wound extended foil construction. It is encapsulated in a flame-retardant orange epoxy meeting UL94V-0, with a capacitance range of 0.001 to 1.0 µF, voltage ratings from 100 to 600 VDC, and a capacitance tolerance of ±5%, ±10%, or ±20%. The operating temperature range is -55°C to +85°C at full voltage, with derating to 70% of rated voltage at +105°C and 50% at +125°C. The part number 225P10391WF1 corresponds to the series variant with 0.01 µF capacitance, 100 VDC rating, ±10% tolerance, and straight leads; its case dimensions are 0.70 in (17.8 mm) maximum length, 0.25 in (6.4 mm) maximum thickness, and 0.35 in (8.9 mm) maximum height. Lead wire is tinned copper-clad steel, 0.032 in (0.8 mm) diameter. Dissipation factor is 0.75% maximum at 1 kHz and +25°C.
10000pF Film Capacitor 100V Polyester Radial
Orange Drop, Polyester Film/Foil Capacitors
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 10000PF 10% 100VDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 225P10391WF1 | 225P10391WF1-ND | 2002-225P10391WF1 | 225P10391WF1 | 225P10391WF1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | 55 to 125 C (131 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |