The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a pressed profile and non-inductively wound extended foil construction. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. The part has a capacitance of 0.015 µF ±10%, a voltage rating of 100 V DC, and is encapsulated in a flame-retardant orange epoxy meeting UL94V-0. Dimensions are 0.70 in (17.8 mm) length, 0.25 in (6.4 mm) thickness, and 0.35 in (8.9 mm) height. Tinned copper-clad steel leads, #20 AWG, are 0.187 in (4.7 mm) long with a straight terminal style.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P12391WA3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |