The Type 225P Orange Drop® capacitor is a radial-lead, non-inductively wound polyester film/foil capacitor with a conformal orange flame-retardant epoxy coating meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part has a voltage rating of 100 to 600 VDC, a dissipation factor of 0.75% maximum at 1 kHz and 25°C, and an insulation resistance of 250 MΩ·µF for capacitances greater than 0.17 µF at 105°C. The case size for the 0.18 µF, ±10% variant with straight leads is 0.80 in (20.3 mm) in length, 0.43 in (10.9 mm) in thickness, and 0.66 in (16.8 mm) in height. Lead wire is tinned copper-clad steel, 0.032 in (0.8 mm) diameter.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P18491XA3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |