Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead 2.2µF 50V
2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can 75.358Ohm @ 120Hz 1000 Hrs @ 85°C
Manufacturer: Illinois Capacitor
Win Source Part Number: 793395-225RSS050M
Series: RSS
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can
Applications: General
Capacitance: 2.2μF
Tolerance: ±20%
Lead Spacing: 0.059" (1.50mm)
ESR (Equivalent Series Resistance): 75.358 Ohm @ 120Hz
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Polar
Family Name: RSS
Categories: Capacitors
Dimension: 0.157" Dia (4.00mm)
Ripple Current - Low Frequency: 20mA @ 120Hz
Ripple Current - High Frequency: 28mA @ 100kHz
Height - Seated (Maximum): 0.315" (8.00mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): EEAGA1H2R2; KMA50VB2R2M4X7LL; NLE-S2R2M50V4X5F; NRE-S2R2M50V4X7F ;
Introduction Date: May 19, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
CAP ALUM 2.2UF 20% 50V RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-225RSS050M | 1572-1687-ND | 793395-225RSS050M | 225RSS050M |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Capacitors - 225RSS050M | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | ||
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |