The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead component with a pressed profile and non-inductive extended foil construction, designed for operation in commercial and industrial applications. It has a capacitance range of 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings from 100 to 600 VDC. The part operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. It features a conformal orange flame-retardant epoxy coating meeting UL94V-0, and tinned copper-clad steel leads of 0.032 inch diameter. For the 0.039 µF variant, dimensions are 1.80 inch maximum length, 0.27 inch maximum thickness, and 0.37 inch maximum height. Insulation resistance is 250 MΩ·µF for capacitances above 0.17 µF at +105°C, and dissipation factor is 0.75% maximum at 1 kHz and +25°C. The 225P39391W variant has a straight lead terminal style and 0.187 inch lead length.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P39391WF2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |