Type 225P Orange Drop® polyester film/foil capacitors feature a radial-lead, pressed profile with non-inductive extended foil construction and a conformal coating of flame-retardant orange epoxy meeting UL94V-0. The part operates at up to 180 V DC with a capacitance of 0.018 µF, ±10% tolerance, and is rated for -55°C to +85°C at full voltage. Dimensions are 0.70 in (17.8 mm) maximum length, 0.25 in (6.4 mm) maximum thickness, and 0.35 in (8.9 mm) maximum height. Lead wire is tinned copper-clad steel, 0.032 in (0.8 mm) diameter, with a straight terminal style and 0.187 in (4.7 mm) ±0.030 in (0.8 mm) lead length.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P18391WA1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |