Cornell Dubilier Film Paper Film Capacitors 224PSB252K2J

Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 6 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 6 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 224PSB252K2J is a radial lead film capacitor with a rated voltage of 2500 VDC, capacitance of 0.22 µF, and a capacitance tolerance of ±10%. It has a maximum dv/dt of 2050 V/µs and an ESR of 6 mΩ at 100 kHz and 25°C. The capacitor measures 42.5 mm in length, 37 mm in height, and 28 mm in thickness with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. It uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and features lead-free tinned copper leads. The operating temperature range is -40°C to +100°C for the PSB series, with a maximum RMS ripple current of 14 A at +70°C. The dielectric withstand voltage is 160% of rated DC or 150% of rated AC for 2 seconds at 25°C. Life expectancy is 100,000 hours at WVDC.

Datasheet Summary
Powered by GS/AI

The 224PSB252K2J is a radial lead film capacitor with a rated voltage of 2500 VDC, capacitance of 0.22 µF, and a capacitance tolerance of ±10%. It has a maximum dv/dt of 2050 V/µs and an ESR of 6 mΩ at 100 kHz and 25°C. The capacitor measures 42.5 mm in length, 37 mm in height, and 28 mm in thickness with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. It uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and features lead-free tinned copper leads. The operating temperature range is -40°C to +100°C for the PSB series, with a maximum RMS ripple current of 14 A at +70°C. The dielectric withstand voltage is 160% of rated DC or 150% of rated AC for 2 seconds at 25°C. Life expectancy is 100,000 hours at WVDC.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 224PSB252K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
224PSB252K2J
Film Paper Film Capacitors 224PSB252K2J
For New Design: Yes Capacitance: 220 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 6 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
  • For New Design: Yes
  • Capacitance: 220 nF
  • Voltage DC: 2500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 2050
  • ESR: 6 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 37mm
  • Thickness: 28mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 224PSB252K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
224PSB252K2J
Capacitors - Film Capacitors 224PSB252K2J
CAP FILM 0.22UF 10% 2.5KVDC RAD

CAP FILM 0.22UF 10% 2.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 224PSB252K2J 224PSB252K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS122KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Paper Film Capacitors - 105PPR630KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details