The 225PPA700KD27 is an axial lead, high-voltage, high dv/dt film capacitor for switching power supplies and inverter circuits, rated for 700 VDC with a surge voltage of 1000 VDC. It has a capacitance of 2.2 µF, a maximum RMS ripple current of 14 A at 70°C, and an ESR of 3.8 mΩ at 100 kHz. Its dimensions are 27 mm in diameter by 55 mm in length, with lead spacing supporting self-inductance under 1 nH per mm of body and lead length. The capacitor uses double metallized polypropylene film construction with flame-retardant epoxy coating, operates from -55°C to +85°C, and meets UL 94V-0 and UL 501 standards. Capacitance tolerance is ±10% at 1 kHz, 25°C, and dissipation factor is less than 0.06% at 1 kHz. Its life expectancy is 30,000 hours at rated AC voltage and 70°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225PPA700KD27 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |