Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.047µF Film Capacitor 140V 200V Polyester Radial
Cap Film 0.047uF 200V PET 10% (20.3 X 7.1 X 15.5mm) Radial Wound 9.5mm 85°C Product overview: 225P47392XD3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 200V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-225P47392XD3 can be used for catalog matching and distributor lookup.
Orange Drop, Polyester Film/Foil Capacitors
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 854630-225P47392XD3
Series: Orange Drop® 225P
Features: 0.047 µF Film Capacitor
Package: Bulk
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Other Part Number: 338-3413, 2266-225P47392XD3
CAP FILM 0.047UF 10% 200VDC RAD
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 225P47392XD3 | 338-3413-ND | 62-225P47392XD3 | 2002-225P47392XD3 | 854630-225P47392XD3 | 225P47392XD3 |
| Product Name | Film Capacitor | Film Capacitors | 0.047uF 200V Capacitor | Film Capacitors | Film Capacitors - 225P47392XD3 | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |