The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a pressed profile and non-inductive extended foil construction, conformally coated in orange flame-retardant epoxy meeting UL94V-0. It operates at -55°C to +85°C at full voltage, with derating to 70% at +105°C and 50% at +125°C. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings span 100 to 600 VDC. The part number 225P12491XF1 corresponds to a 0.12 µF, ±10% capacitor with a 200 VDC rating, straight leads, and 1.25 inch minimum lead length. Its dimensions are 2.03 mm (L) × 3.7 mm (T) × 5.7 mm (H).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P12491XF1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |