The Type 225P Orange Drop® is a radial-lead, non-inductively wound polyester film/foil capacitor with a conformal orange flame-retardant epoxy coating meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings span 100 to 600 VDC. The dissipation factor is 0.75% maximum at 1 kHz and +25°C. Insulation resistance is 100,000 MΩ for 0.25 µF at +25°C, decreasing proportionally with capacitance and temperature. Lead wires are tinned copper-clad steel, 0.032 inch (0.8 mm) diameter. The case dimensions for the 0.068 µF variant are 0.70 inch (17.8 mm) maximum length, 0.34 inch (8.6 mm) maximum thickness, and 0.49 inch (12.4 mm) maximum height, with standard lead length of 1.250 inch minimum.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P68391WF3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |