Cornell Dubilier Cap, 0.1Uf, 200V, Film, Radial; Dielectric Type Cornell Dubilier 225P10492XD3

Description
CAP, 0.1UF, 200V, FILM, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):140V; Voltage(DC):200V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
CAP, 0.1UF, 200V, FILM, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):140V; Voltage(DC):200V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.1Uf, 200V, Film, Radial; Dielectric Type Cornell Dubilier - 65W8184 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 200V, Film, Radial; Dielectric Type Cornell Dubilier
65W8184
Cap, 0.1Uf, 200V, Film, Radial; Dielectric Type Cornell Dubilier 65W8184
CAP, 0.1UF, 200V, FILM, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):140V; Voltage(DC):200V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.1UF, 200V, FILM, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):140V; Voltage(DC):200V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - 225P10492XD3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
225P10492XD3
Film Capacitors 225P10492XD3
CAP FILM 0.1UF 10% 200VDC RADIAL

CAP FILM 0.1UF 10% 200VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 65W8184 225P10492XD3
Product Name Cap, 0.1Uf, 200V, Film, Radial; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Film / Foil PET Polyester; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Thin Film Capacitors - 1761-CSM-200-10X10X6-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers