The 225P series consists of radial-lead, non-inductive polyester film/foil capacitors with a conformal orange flame-retardant epoxy coating meeting UL94V-0. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. Voltage ratings span 100 to 600 VDC. Operating temperature is rated from -55°C to +85°C at full voltage, with derating to 70% at +105°C and 50% at +125°C. The base part 225P12291W has dimensions of 0.70 in (17.8 mm) length, 0.25 in (6.4 mm) thickness, and 0.35 in (8.9 mm) height, with tinned copper-clad steel leads of 0.032 in diameter. Insulation resistance is 100,000 MΩ at +25°C for 0.25 µF and 25,000 MΩ·µF for higher capacitances. Dissipation factor is 0.75% maximum at 1 kHz and +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P12291WA1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |