The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a pressed profile and non-inductive extended foil construction, rated for 100 to 600 volts DC and operating from -55°C to +85°C at full voltage. It has a conformal orange epoxy coating meeting UL94V-0, capacitance tolerance of ±5%, ±10%, or ±20%, and a dissipation factor of 0.75% maximum at 1 kHz and 25°C. The part 225P15291WF3 corresponds to a 0.0015 µF capacitor with 100 VDC rating, 0.187 inch lead length, straight leads, and ±10% tolerance. Its dimensions are 0.70 inches maximum length, 0.25 inches maximum thickness, and 0.35 inches maximum height. Voltage derating applies at higher temperatures: 70% at 105°C and 50% at 125°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P15291WF3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |