The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead component with a pressed profile and non-inductively wound extended foil construction, designed for operation in demanding environments up to +125°C with voltage derating. It has a capacitance range of 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings from 100 to 600 V DC. The part has a conformal orange flame-retardant epoxy coating meeting UL94V-0, operates from -55°C to +85°C at full voltage, and features tinned copper-clad steel leads. For the specific part 225P12391WF3, which corresponds to a 0.012 µF capacitance at 100 V DC with ±10% tolerance, the dimensions are 0.70 in (17.8 mm) in length, 0.25 in (6.4 mm) in thickness, and 0.35 in (8.9 mm) in height, with straight leads and 1.25 in minimum lead length. The part complies with the standard thermal and electrical specifications of the series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P12391WF3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |