Cornell Dubilier Film Paper Film Capacitors 225RSB102K2J

Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 750 ESR: 3.8 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 750 ESR: 3.8 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 225RSB102K2J is a radial lead, high current, low ESR film capacitor with a capacitance of 2.2 µF, a DC voltage rating of 1000 V, and an operating temperature range of -40°C to +85°C. It has a maximum dv/dt of 750 V/µs, an ESR of 3.8 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 14 A at +70°C. The physical dimensions are 42.5 mm length, 45 mm height, and 30 mm thickness, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads.

Datasheet Summary
Powered by GS/AI

The 225RSB102K2J is a radial lead, high current, low ESR film capacitor with a capacitance of 2.2 µF, a DC voltage rating of 1000 V, and an operating temperature range of -40°C to +85°C. It has a maximum dv/dt of 750 V/µs, an ESR of 3.8 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 14 A at +70°C. The physical dimensions are 42.5 mm length, 45 mm height, and 30 mm thickness, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 225RSB102K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
225RSB102K2J
Film Paper Film Capacitors 225RSB102K2J
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 750 ESR: 3.8 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 2.2 µF
  • Voltage DC: 1000V
  • Tolerance: -10%/+10%
  • Max Temp: 85°C
  • Min Temp: -40°C
  • dV/dt: 750
  • ESR: 3.8 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 225RSB102K2J
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104M48QH39 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers