Cornell Dubilier Film Paper Film Capacitors 224PSB302K2J

Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 5.1 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 5.1 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 224PSB302K2J is a radial lead, high current, low ESR film capacitor for power semiconductor circuits, operating with a 3000 VDC rated voltage and 2050 V/µs dv/dt. It has a capacitance of 0.22 µF, an ESR of 5.1 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 14 A at +70°C. The device measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with 2 leads spaced 20.3 mm apart. It uses double metallized polypropylene film construction, is coated with a flame-retardant epoxy resin (UL94V-0), and operates from -40°C to +100°C under voltage and current derating. Self inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 30 GΩ·µF at 25°C.

Datasheet Summary
Powered by GS/AI

The 224PSB302K2J is a radial lead, high current, low ESR film capacitor for power semiconductor circuits, operating with a 3000 VDC rated voltage and 2050 V/µs dv/dt. It has a capacitance of 0.22 µF, an ESR of 5.1 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 14 A at +70°C. The device measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with 2 leads spaced 20.3 mm apart. It uses double metallized polypropylene film construction, is coated with a flame-retardant epoxy resin (UL94V-0), and operates from -40°C to +100°C under voltage and current derating. Self inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 30 GΩ·µF at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 224PSB302K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
224PSB302K2J
Film Paper Film Capacitors 224PSB302K2J
For New Design: Yes Capacitance: 220 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 5.1 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 220 nF
  • Voltage DC: 3000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 2050
  • ESR: 5.1 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 224PSB302K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
224PSB302K2J
Capacitors - Film Capacitors 224PSB302K2J
CAP FILM 0.22UF 10% 3KVDC RADIAL

CAP FILM 0.22UF 10% 3KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 224PSB302K2J 224PSB302K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U050AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details