Axial lead aluminum electrolytic capacitor rated for 100 WVDC, with a capacitance of 2.2 µF, an ESR of 75.3575 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 27 mA at +85°C. Dimensions are 5x13 mm. Operating temperature range is -40°C to +85°C. Rated for 2000 hours load life at 85°C with rated voltage and ripple current applied.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 2.2µF 100V
2.2µF 100V Aluminum Electrolytic Capacitors Axial, Can 75.3575Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 2.2UF 20% 100V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 225TTA100M | 2002-225TTA100M | 1572-1380-ND | 225TTA100M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |