Cornell Dubilier Film Paper Film Capacitors 224PSB700K2G

Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1200 ESR: 7 mΩ RMS Current: — Length: 27mm Height: 20mm Thickness: 11mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1200 ESR: 7 mΩ RMS Current: — Length: 27mm Height: 20mm Thickness: 11mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 224PSB700K2G is a radial lead, high current, low ESR film capacitor rated for 700 VDC with a capacitance of 0.22 µF, a maximum dv/dt of 1200 V/µs, and an ESR of 7 mΩ at 100 kHz and 25°C. It has a maximum RMS ripple current of 6.5 A at +70°C and dimensions of 26.5 mm × 20 mm × 11 mm with 22.5 mm lead spacing and 0.8 mm lead diameter. The capacitor uses double metallized polypropylene film construction with a flame-retardant epoxy-coated plastic box (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C and meets insulation resistance criteria of 30,000 MΩ×µF at 25°C with 100 VDC applied. The dielectric strength is 160% of rated VDC for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 224PSB700K2G is a radial lead, high current, low ESR film capacitor rated for 700 VDC with a capacitance of 0.22 µF, a maximum dv/dt of 1200 V/µs, and an ESR of 7 mΩ at 100 kHz and 25°C. It has a maximum RMS ripple current of 6.5 A at +70°C and dimensions of 26.5 mm × 20 mm × 11 mm with 22.5 mm lead spacing and 0.8 mm lead diameter. The capacitor uses double metallized polypropylene film construction with a flame-retardant epoxy-coated plastic box (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C and meets insulation resistance criteria of 30,000 MΩ×µF at 25°C with 100 VDC applied. The dielectric strength is 160% of rated VDC for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 224PSB700K2G - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
224PSB700K2G
Film Paper Film Capacitors 224PSB700K2G
For New Design: Yes Capacitance: 220 nF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1200 ESR: 7 mΩ RMS Current: — Length: 27mm Height: 20mm Thickness: 11mm
  • For New Design: Yes
  • Capacitance: 220 nF
  • Voltage DC: 700V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1200
  • ESR: 7 mΩ
  • RMS Current: —
  • Length: 27mm
  • Height: 20mm
  • Thickness: 11mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 224PSB700K2G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
224PSB700K2G
Capacitors - Film Capacitors 224PSB700K2G
CAP FILM 0.22UF 10% 700VDC RAD

CAP FILM 0.22UF 10% 700VDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 224PSB700K2G 224PSB700K2G
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details