The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a pressed profile and non-inductively wound extended foil construction. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part has a maximum dissipation factor of 0.75% at 1 kHz and +25°C, and a voltage rating of 100 to 600 V DC. It is encapsulated in flame-retardant orange epoxy meeting UL94V-0. The case dimensions for the 0.0012 µF variant are 0.70 in (17.8 mm) length, 0.25 in (6.4 mm) thickness, and 0.35 in (8.9 mm) height, with tinned copper-clad steel leads of 0.032 in (0.8 mm) diameter. The part number 225P12291WF3 matches a series variant, with additional suffixes indicating terminal style and lead length.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P12291WF3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |