The 226BPA050M is a bi-polar/non-polar aluminum electrolytic capacitor with a rated voltage of 50 VDC, capacitance of 22 µF, and axial leaded mounting. It has an ESR of 9.38 Ω at 120 Hz and +20°C, and supports a maximum RMS ripple current of 120 mA at 120 Hz and +85°C. The device measures 8 mm in diameter and 16 mm in length. It operates over a temperature range of -40°C to +85°C and meets a capacitance tolerance of +20% at 120 Hz and 20°C. Load life is rated for 2000 hours at 85°C with rated voltage and reverse voltage applied cyclically.
22µF 50V Aluminum Electrolytic Capacitors Axial, Can 9.38Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C Non-Polar, Axial Lead 22µF 50V
CAP ALUM 22UF 20% 50V AXIAL
Aluminum Electrolytic Capacitors - Axial Leaded 22uF 50V 20% tol. ELECTROLYTIC
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 226BPA050M | 226BPA050M-ND | 2002-226BPA050M | 226BPA050M | 226BPA050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Axial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |